Anatech Electronics, Inc.
947 MHz Saw Filter
AM947S106
Description
947 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
947 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM947S106 |
|
Product Name
|
947 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
948 MHz
|
|
Bandwidth
|
25000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10000 MHz
Bandwidth
1.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
16000 MHz
Bandwidth
3.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2250 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2462 MHz
Bandwidth
12000 kHz
View Details