Anatech Electronics, Inc. 942.5 MHz EGSM Saw Band Pass Filter AM942S1087

Description
942.5 MHz EGSM Saw Band Pass Filter
Request a Quote
Description
942.5 MHz EGSM Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
942.5 MHz EGSM Saw Band Pass Filter - AM942S1087 - Anatech Electronics, Inc.
Garfield, NJ, United States
942.5 MHz EGSM Saw Band Pass Filter
AM942S1087
942.5 MHz EGSM Saw Band Pass Filter AM942S1087
942.5 MHz EGSM Saw Band Pass Filter

942.5 MHz EGSM Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM942S1087
Product Name 942.5 MHz EGSM Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 942 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
225 MHz Cavity Band Pass Filter with SMA (F) connectors - AB225B1351-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details