Anatech Electronics, Inc. 922 MHz Connectorized Ceramic Band Pass Filter AM922B1591-C

Description
922 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
922 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
922 MHz Connectorized Ceramic Band Pass Filter - AM922B1591-C - Anatech Electronics, Inc.
Garfield, NJ, United States
922 MHz Connectorized Ceramic Band Pass Filter
AM922B1591-C
922 MHz Connectorized Ceramic Band Pass Filter AM922B1591-C
922 MHz Connectorized Ceramic Band Pass Filter

922 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM922B1591-C
Product Name 922 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 922 MHz
Bandwidth 10500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details