Anatech Electronics, Inc. 91 MHz IF Saw Filter 2 MHz Bandwidth AM915S576

Description
91 MHz IF Saw Filter 2 MHz Bandwidth
Request a Quote
Description
91 MHz IF Saw Filter 2 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
91 MHz IF Saw Filter 2 MHz Bandwidth - AM915S576 - Anatech Electronics, Inc.
Garfield, NJ, United States
91 MHz IF Saw Filter 2 MHz Bandwidth
AM915S576
91 MHz IF Saw Filter 2 MHz Bandwidth AM915S576
91 MHz IF Saw Filter 2 MHz Bandwidth

91 MHz IF Saw Filter 2 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM915S576
Product Name 91 MHz IF Saw Filter 2 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 91.25 MHz
Bandwidth 2080 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
5775 MHz Cavity Band Pass Filter - AB5775B1309 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details
1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details