Anatech Electronics, Inc.
915 MHz Saw Filter
AM915S338
Description
915 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
915 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM915S338 |
|
Product Name
|
915 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
915 MHz
|
|
Bandwidth
|
26000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4750 MHz
Bandwidth
1.50E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5300 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
31100 MHz
Bandwidth
3.40E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1928 MHz
Bandwidth
455000 kHz
View Details