Anatech Electronics, Inc. 915 MHz Ceramic Band Pass Filter AM915B1566

Description
915 MHz Ceramic Band Pass Filter
Request a Quote
Description
915 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
915 MHz Ceramic Band Pass Filter - AM915B1566 - Anatech Electronics, Inc.
Garfield, NJ, United States
915 MHz Ceramic Band Pass Filter
AM915B1566
915 MHz Ceramic Band Pass Filter AM915B1566
915 MHz Ceramic Band Pass Filter

915 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM915B1566
Product Name 915 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 915 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details