Anatech Electronics, Inc. 902.5 MHz / 947.5 MHz MonoBlock Duplexer AM902-947D1165

Description
902.5 MHz / 947.5 MHz MonoBlock Duplexer
Request a Quote
Description
902.5 MHz / 947.5 MHz MonoBlock Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
902.5 MHz / 947.5 MHz MonoBlock Duplexer - AM902-947D1165 - Anatech Electronics, Inc.
Garfield, NJ, United States
902.5 MHz / 947.5 MHz MonoBlock Duplexer
AM902-947D1165
902.5 MHz / 947.5 MHz MonoBlock Duplexer AM902-947D1165
902.5 MHz / 947.5 MHz MonoBlock Duplexer

902.5 MHz / 947.5 MHz MonoBlock Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM902-947D1165
Product Name 902.5 MHz / 947.5 MHz MonoBlock Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

5885/5915 MHz Cavity Duplexer - AD5885-5915D465 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 15 dB
View Details
2025-2120MHz / 2200-2230MHz / 1750-1850MHz MHz Triplexer - AD1800-2072-2250TR293 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.8000 dB
View Details
788-798 MHz / 758-768 MHz Cavity Diplexer / Duplexer - AE763-793DB5553 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 0.5000 dB
Return Loss 14 dB
View Details
5-65/85-1002 MHz LC Diplexer - AE65-85DB5389 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.6 dB
Return Loss 12 dB
View Details