Anatech Electronics, Inc. 512 MHz / 915 MHz Cavity Duplexer AD512-915D468

Description
512 MHz / 915 MHz Cavity Duplexer
Request a Quote
Description
512 MHz / 915 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
512 MHz / 915 MHz Cavity Duplexer - AD512-915D468 - Anatech Electronics, Inc.
Garfield, NJ, United States
512 MHz / 915 MHz Cavity Duplexer
AD512-915D468
512 MHz / 915 MHz Cavity Duplexer AD512-915D468
512 MHz / 915 MHz Cavity Duplexer

512 MHz / 915 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD512-915D468
Product Name 512 MHz / 915 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

898.5 MHz / 937.5 MHz Cavity Duplexer - AD898-937D431 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
1699-1739 MHz / 1821-1861 MHz Cavity Duplexer - AD1719-1841D436 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
746-763 MHz / 777-793 MHz Cavity Duplexer - AD754-785D406 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
Return Loss 14 dB
View Details
1735-1760 MHz/ 1830-1855 MHz -GSM-Cavity Diplexer - AE1747-1842DB3056-1 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 17 dB
View Details