Anatech Electronics, Inc. 897.5 / 942.5 MHz Connectorized Ceramic Duplexer AM900D712-C

Description
897.5 / 942.5 MHz Connectorized Ceramic Duplexer
Request a Quote
Description
897.5 / 942.5 MHz Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
897.5 / 942.5 MHz Connectorized Ceramic Duplexer - AM900D712-C - Anatech Electronics, Inc.
Garfield, NJ, United States
897.5 / 942.5 MHz Connectorized Ceramic Duplexer
AM900D712-C
897.5 / 942.5 MHz Connectorized Ceramic Duplexer AM900D712-C
897.5 / 942.5 MHz Connectorized Ceramic Duplexer

897.5 / 942.5 MHz Connectorized Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM900D712-C
Product Name 897.5 / 942.5 MHz Connectorized Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

S-band Cavity Diplexer (Not painted) - AE2250-2072DB5481-NP - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 10 dB
View Details
824-832 MHz / 847-877 MHz Single In/Out Duplexer - AD828-862C105 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 16 dB
View Details
2205-2215/2274.5-2299.5 MHz Cavity Duplexer - AD2210-2287D415 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
820.5 MHz / 865.5 MHz Cavity Duplexer - AD820-865D440 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details