Anatech Electronics, Inc. 900 MHz Connectorized Ceramic Band Pass Filter AM900B1346-C

Description
900 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
900 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900 MHz Connectorized Ceramic Band Pass Filter - AM900B1346-C - Anatech Electronics, Inc.
Garfield, NJ, United States
900 MHz Connectorized Ceramic Band Pass Filter
AM900B1346-C
900 MHz Connectorized Ceramic Band Pass Filter AM900B1346-C
900 MHz Connectorized Ceramic Band Pass Filter

900 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM900B1346-C
Product Name 900 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 900 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details