Anatech Electronics, Inc. 90.5 MHz Crystal Band Pass Filter AM90.5CR344

Description
90.5 MHz Crystal Band Pass Filter
Request a Quote
Description
90.5 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90.5 MHz Crystal Band Pass Filter - AM90.5CR344 - Anatech Electronics, Inc.
Garfield, NJ, United States
90.5 MHz Crystal Band Pass Filter
AM90.5CR344
90.5 MHz Crystal Band Pass Filter AM90.5CR344
90.5 MHz Crystal Band Pass Filter

90.5 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM90.5CR344
Product Name 90.5 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 90.5 MHz
Bandwidth 45 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details