Anatech Electronics, Inc. 89 MHz Ceramic Band Pass Filter AM89B1571

Description
89 MHz Ceramic Band Pass Filter
Request a Quote
Description
89 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
89 MHz Ceramic Band Pass Filter - AM89B1571 - Anatech Electronics, Inc.
Garfield, NJ, United States
89 MHz Ceramic Band Pass Filter
AM89B1571
89 MHz Ceramic Band Pass Filter AM89B1571
89 MHz Ceramic Band Pass Filter

89 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM89B1571
Product Name 89 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 89.6 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
View Details