Anatech Electronics, Inc. 897.5 MHz / 942.5 MHz Saw Duplexer AM897-942SD381

Description
897.5 MHz / 942.5 MHz Saw Duplexer
Request a Quote
Description
897.5 MHz / 942.5 MHz Saw Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
897.5 MHz / 942.5 MHz Saw Duplexer - AM897-942SD381 - Anatech Electronics, Inc.
Garfield, NJ, United States
897.5 MHz / 942.5 MHz Saw Duplexer
AM897-942SD381
897.5 MHz / 942.5 MHz Saw Duplexer AM897-942SD381
897.5 MHz / 942.5 MHz Saw Duplexer

897.5 MHz / 942.5 MHz Saw Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM897-942SD381
Product Name 897.5 MHz / 942.5 MHz Saw Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

410-415 MHz 420-425 MHz Cavity Duplexer - AD412-422D224 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 20 dB
View Details
1735-1760 MHz/ 1830-1855 MHz -GSM-Cavity Diplexer - AE1747-1842DB3056-1 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 17 dB
View Details
4970-4700 MHz Cavity Diplexer - AD4940-4700D258 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
2020-2080 MHz, 2200-2260 MHz cavity duplexer - AD2230-2050D348 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details