Anatech Electronics, Inc. 882.5 MHz Ceramic Band Pass Filter AM882B1391

Description
882.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
882.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
882.5 MHz Ceramic Band Pass Filter - AM882B1391 - Anatech Electronics, Inc.
Garfield, NJ, United States
882.5 MHz Ceramic Band Pass Filter
AM882B1391
882.5 MHz Ceramic Band Pass Filter AM882B1391
882.5 MHz Ceramic Band Pass Filter

882.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM882B1391
Product Name 882.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 882 MHz
Bandwidth 7500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
1059 MHz Cavity Band Pass Filter - AB1059B930 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1059 MHz
Bandwidth 18000 kHz
View Details