Anatech Electronics, Inc. 881 MHz CDMA, RF-Rx Saw Filter AM881S422

Description
881 MHz CDMA, RF-Rx Saw Filter
Request a Quote
Description
881 MHz CDMA, RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
881 MHz CDMA, RF-Rx Saw Filter - AM881S422 - Anatech Electronics, Inc.
Garfield, NJ, United States
881 MHz CDMA, RF-Rx Saw Filter
AM881S422
881 MHz CDMA, RF-Rx Saw Filter AM881S422
881 MHz CDMA, RF-Rx Saw Filter

881 MHz CDMA, RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM881S422
Product Name 881 MHz CDMA, RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
5350 MHz Cavity Band Pass Filter - AB5350B1158 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details