Anatech Electronics, Inc. 881.5 MHz Ceramic Band Pass Filter AM881B1661

Description
881.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
881.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
881.5 MHz Ceramic Band Pass Filter - AM881B1661 - Anatech Electronics, Inc.
Garfield, NJ, United States
881.5 MHz Ceramic Band Pass Filter
AM881B1661
881.5 MHz Ceramic Band Pass Filter AM881B1661
881.5 MHz Ceramic Band Pass Filter

881.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM881B1661
Product Name 881.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 882 MHz
Bandwidth 12500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1310 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details