Anatech Electronics, Inc. 866.5 MHz Ceramic Band Pass Filter AM866B1140

Description
866.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
866.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
866.5 MHz Ceramic Band Pass Filter - AM866B1140 - Anatech Electronics, Inc.
Garfield, NJ, United States
866.5 MHz Ceramic Band Pass Filter
AM866B1140
866.5 MHz Ceramic Band Pass Filter AM866B1140
866.5 MHz Ceramic Band Pass Filter

866.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM866B1140
Product Name 866.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 866 MHz
Bandwidth 3000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details