Anatech Electronics, Inc. 851 MHz Ceramic Band Pass Filter AM851B1120

Description
851 MHz Ceramic Band Pass Filter
Request a Quote
Description
851 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
851 MHz Ceramic Band Pass Filter - AM851B1120 - Anatech Electronics, Inc.
Garfield, NJ, United States
851 MHz Ceramic Band Pass Filter
AM851B1120
851 MHz Ceramic Band Pass Filter AM851B1120
851 MHz Ceramic Band Pass Filter

851 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM851B1120
Product Name 851 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 851 MHz
Bandwidth 19000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details
4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
View Details
5777 MHz Cavity Band Pass Filter - AB5777B660 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5778 MHz
Bandwidth 20000 kHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details