Anatech Electronics, Inc. 850 MHz Ceramic Band Pass Filter AM850B1320

Description
850 MHz Ceramic Band Pass Filter
Request a Quote
Description
850 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
850 MHz Ceramic Band Pass Filter - AM850B1320 - Anatech Electronics, Inc.
Garfield, NJ, United States
850 MHz Ceramic Band Pass Filter
AM850B1320
850 MHz Ceramic Band Pass Filter AM850B1320
850 MHz Ceramic Band Pass Filter

850 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM850B1320
Product Name 850 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 850 MHz
Bandwidth 88000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1735-2145 MHz Cavity Band Pass Filter - AB1937B1222 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 435000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details