Anatech Electronics, Inc. 840 MHz Ceramic Band Pass Filter AM840B1223

Description
840 MHz Ceramic Band Pass Filter
Request a Quote
Description
840 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
840 MHz Ceramic Band Pass Filter - AM840B1223 - Anatech Electronics, Inc.
Garfield, NJ, United States
840 MHz Ceramic Band Pass Filter
AM840B1223
840 MHz Ceramic Band Pass Filter AM840B1223
840 MHz Ceramic Band Pass Filter

840 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM840B1223
Product Name 840 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 840 MHz
Bandwidth 4200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details