Anatech Electronics, Inc. 837 MHz / 882 MHz Ceramic Duplexer AM837-882D1088

Description
837 MHz / 882 MHz Ceramic Duplexer
Request a Quote
Description
837 MHz / 882 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
837 MHz / 882 MHz Ceramic Duplexer - AM837-882D1088 - Anatech Electronics, Inc.
Garfield, NJ, United States
837 MHz / 882 MHz Ceramic Duplexer
AM837-882D1088
837 MHz / 882 MHz Ceramic Duplexer AM837-882D1088
837 MHz / 882 MHz Ceramic Duplexer

837 MHz / 882 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM837-882D1088
Product Name 837 MHz / 882 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2401-2423 MHz / 2451-2473 MHz Cavity Duplexer - AD2412-2462D246 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details
1227 MHz / 1558 MHz / 1621 MHz Triplexer - AE1227-1558-1621TR1274 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 3 dB
View Details
1600-1650 / 2470-2520 MHz Cavity Duplexer - AE1625-2495D485 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details
2024-2046 MHz /2089-2111 MHz Cavity Duplexer - AE2035-2100DB5493 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
View Details