Anatech Electronics, Inc. 707 MHz / 781.5 MHz / 742.5 MHz Triplexer AD707-781-742TR321

Description
707 MHz / 781.5 MHz / 742.5 MHz Triplexer
Request a Quote
Description
707 MHz / 781.5 MHz / 742.5 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
707 MHz / 781.5 MHz / 742.5 MHz Triplexer - AD707-781-742TR321 - Anatech Electronics, Inc.
Garfield, NJ, United States
707 MHz / 781.5 MHz / 742.5 MHz Triplexer
AD707-781-742TR321
707 MHz / 781.5 MHz / 742.5 MHz Triplexer AD707-781-742TR321
707 MHz / 781.5 MHz / 742.5 MHz Triplexer

707 MHz / 781.5 MHz / 742.5 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD707-781-742TR321
Product Name 707 MHz / 781.5 MHz / 742.5 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

LTE & 5G N79 C-Band Triplexer / 660 MHz / 4700 MHz / 5100 MHz Triband - AE660-4700-5100TR1273 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1.5 dB
View Details
704-715 MHz / 734-745 MHz Cavity Duplexer - AD710-740D421 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
4940-4990 MHz / 6425-6525 MHz Cavity Duplexer - AE4965-6475DB5486 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
890-915 MHz, 935-960 MHz Cavity Duplexer - AD902-947D211 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.4 dB
Return Loss 15 dB
View Details