Anatech Electronics, Inc.
836.5 MHz Saw Filter
AM836S929
Description
836.5 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
836.5 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM836S929 |
|
Product Name
|
836.5 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
836 MHz
|
|
Bandwidth
|
12500 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2655 MHz
Bandwidth
70000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1657 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
13750 MHz
Bandwidth
1.54E7 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1508 MHz
Bandwidth
18000 kHz
View Details