Anatech Electronics, Inc. 836 MHz CDMA, RF-Tx SAW Filter AM836S514

Description
836 MHz CDMA, RF-Tx SAW Filter
Request a Quote
Description
836 MHz CDMA, RF-Tx SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836 MHz CDMA, RF-Tx SAW Filter - AM836S514 - Anatech Electronics, Inc.
Garfield, NJ, United States
836 MHz CDMA, RF-Tx SAW Filter
AM836S514
836 MHz CDMA, RF-Tx SAW Filter AM836S514
836 MHz CDMA, RF-Tx SAW Filter

836 MHz CDMA, RF-Tx SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM836S514
Product Name 836 MHz CDMA, RF-Tx SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 836 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details