Anatech Electronics, Inc. 836 MHz CDMA, RF-Tx SAW Filter AM836S512

Description
836 MHz CDMA, RF-Tx SAW Filter
Request a Quote
Description
836 MHz CDMA, RF-Tx SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836 MHz CDMA, RF-Tx SAW Filter - AM836S512 - Anatech Electronics, Inc.
Garfield, NJ, United States
836 MHz CDMA, RF-Tx SAW Filter
AM836S512
836 MHz CDMA, RF-Tx SAW Filter AM836S512
836 MHz CDMA, RF-Tx SAW Filter

836 MHz CDMA, RF-Tx SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM836S512
Product Name 836 MHz CDMA, RF-Tx SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 836 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details