Anatech Electronics, Inc. 836.5 MHz RF Saw Band Pass Filter AM836S1093

Description
836.5 MHz RF Saw Band Pass Filter
Request a Quote
Description
836.5 MHz RF Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836.5 MHz RF Saw Band Pass Filter - AM836S1093 - Anatech Electronics, Inc.
Garfield, NJ, United States
836.5 MHz RF Saw Band Pass Filter
AM836S1093
836.5 MHz RF Saw Band Pass Filter AM836S1093
836.5 MHz RF Saw Band Pass Filter

836.5 MHz RF Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM836S1093
Product Name 836.5 MHz RF Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 836 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details