Anatech Electronics, Inc. 836.5 MHz Ceramic Band Pass Filter AM836B1469

Description
836.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
836.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836.5 MHz Ceramic Band Pass Filter - AM836B1469 - Anatech Electronics, Inc.
Garfield, NJ, United States
836.5 MHz Ceramic Band Pass Filter
AM836B1469
836.5 MHz Ceramic Band Pass Filter AM836B1469
836.5 MHz Ceramic Band Pass Filter

836.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM836B1469
Product Name 836.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 836 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details