Anatech Electronics, Inc. 836.5 MHz / 881.5 MHz Saw Duplexer AM836-881SD379

Description
836.5 MHz / 881.5 MHz Saw Duplexer
Request a Quote
Description
836.5 MHz / 881.5 MHz Saw Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
836.5 MHz / 881.5 MHz Saw Duplexer - AM836-881SD379 - Anatech Electronics, Inc.
Garfield, NJ, United States
836.5 MHz / 881.5 MHz Saw Duplexer
AM836-881SD379
836.5 MHz / 881.5 MHz Saw Duplexer AM836-881SD379
836.5 MHz / 881.5 MHz Saw Duplexer

836.5 MHz / 881.5 MHz Saw Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM836-881SD379
Product Name 836.5 MHz / 881.5 MHz Saw Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

3412.5-3462.5 MHz / 3512.5-3562.5 MHz Cavity Duplexer - AD3437-3537D251 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
1790-2062.5 / 2235.5-2239.5 MHz Cavity Duplexer - AE1826-2237D482 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
Ku Band 14400 to 14920 MHz and 15150 to 15350 MHz Duplexer - AD14660-15250D435 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 10 dB
View Details
5-65/85-1002 MHz LC Diplexer - AE65-85DB5389 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.6 dB
Return Loss 12 dB
View Details