Anatech Electronics, Inc. 82 MHz Ceramic Bandpass Filter AM82B1751

Description
82 MHz Ceramic Bandpass Filter
Request a Quote
Description
82 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
82 MHz Ceramic Bandpass Filter - AM82B1751 - Anatech Electronics, Inc.
Garfield, NJ, United States
82 MHz Ceramic Bandpass Filter
AM82B1751
82 MHz Ceramic Bandpass Filter AM82B1751
82 MHz Ceramic Bandpass Filter

82 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM82B1751
Product Name 82 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Fc 82 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B505 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details