Anatech Electronics, Inc. 829.5 MHz Ceramic Band Pass Filter AM829B1241

Description
829.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
829.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
829.5 MHz Ceramic Band Pass Filter - AM829B1241 - Anatech Electronics, Inc.
Garfield, NJ, United States
829.5 MHz Ceramic Band Pass Filter
AM829B1241
829.5 MHz Ceramic Band Pass Filter AM829B1241
829.5 MHz Ceramic Band Pass Filter

829.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM829B1241
Product Name 829.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 830 MHz
Bandwidth 11000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2072.5 MHz Cavity Bandpass Filter with SMA-F connectors - AB2072B1327-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details