Anatech Electronics, Inc. 829.5 MHz Ceramic Band Pass Filter AM829B1230

Description
829.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
829.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
829.5 MHz Ceramic Band Pass Filter - AM829B1230 - Anatech Electronics, Inc.
Garfield, NJ, United States
829.5 MHz Ceramic Band Pass Filter
AM829B1230
829.5 MHz Ceramic Band Pass Filter AM829B1230
829.5 MHz Ceramic Band Pass Filter

829.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM829B1230
Product Name 829.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 830 MHz
Bandwidth 11000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details