Anatech Electronics, Inc. 810 MHz SAW Band Pass Filter AM810S837

Description
810 MHz SAW Band Pass Filter
Request a Quote
Description
810 MHz SAW Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
810 MHz SAW Band Pass Filter - AM810S837 - Anatech Electronics, Inc.
Garfield, NJ, United States
810 MHz SAW Band Pass Filter
AM810S837
810 MHz SAW Band Pass Filter AM810S837
810 MHz SAW Band Pass Filter

810 MHz SAW Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM810S837
Product Name 810 MHz SAW Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 810 MHz
Bandwidth 24500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details