Anatech Electronics, Inc.
80.85MHz SAW BPF
AM80S801
Description
80.85MHz SAW BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
80.85MHz SAW BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM80S801 |
|
Product Name
|
80.85MHz SAW BPF |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
80.85 MHz
|
|
Bandwidth
|
11250 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4675 MHz
Bandwidth
560000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1982 MHz
Bandwidth
15000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1932 MHz
Bandwidth
445000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1875 MHz
Bandwidth
24000 kHz
View Details