Anatech Electronics, Inc. 806 MHz Ceramic Band Pass Filter AM806B1336

Description
806 MHz Ceramic Band Pass Filter
Request a Quote
Description
806 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
806 MHz Ceramic Band Pass Filter - AM806B1336 - Anatech Electronics, Inc.
Garfield, NJ, United States
806 MHz Ceramic Band Pass Filter
AM806B1336
806 MHz Ceramic Band Pass Filter AM806B1336
806 MHz Ceramic Band Pass Filter

806 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM806B1336
Product Name 806 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 806 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details