Anatech Electronics, Inc. 793 MHz Ceramic Band Pass Filter AM793B1388

Description
793 MHz Ceramic Band Pass Filter
Request a Quote
Description
793 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
793 MHz Ceramic Band Pass Filter - AM793B1388 - Anatech Electronics, Inc.
Garfield, NJ, United States
793 MHz Ceramic Band Pass Filter
AM793B1388
793 MHz Ceramic Band Pass Filter AM793B1388
793 MHz Ceramic Band Pass Filter

793 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM793B1388
Product Name 793 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 793 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details