Anatech Electronics, Inc. 793 MHz Ceramic Band Pass Filter AM793B1383

Description
793 MHz Ceramic Band Pass Filter
Request a Quote
Description
793 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
793 MHz Ceramic Band Pass Filter - AM793B1383 - Anatech Electronics, Inc.
Garfield, NJ, United States
793 MHz Ceramic Band Pass Filter
AM793B1383
793 MHz Ceramic Band Pass Filter AM793B1383
793 MHz Ceramic Band Pass Filter

793 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM793B1383
Product Name 793 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 793 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5800 MHz Cavity Band Pass Filter - AB5800B505 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details
WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details