Anatech Electronics, Inc. 784.5 MHz - 754.5 MHz Ceramic Duplexer AM784-754D1042

Description
784.5 MHz - 754.5 MHz Ceramic Duplexer
Request a Quote
Description
784.5 MHz - 754.5 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
784.5 MHz - 754.5 MHz Ceramic Duplexer - AM784-754D1042 - Anatech Electronics, Inc.
Garfield, NJ, United States
784.5 MHz - 754.5 MHz Ceramic Duplexer
AM784-754D1042
784.5 MHz - 754.5 MHz Ceramic Duplexer AM784-754D1042
784.5 MHz - 754.5 MHz Ceramic Duplexer

784.5 MHz - 754.5 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM784-754D1042
Product Name 784.5 MHz - 754.5 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

663-698 MHz / 617-652 MHz Connectorized Ceramic Duplexer - AE680-634CD1204-C - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 13 dB
View Details
698-722MHz/728-746MHz Cavity Duplexer - AD710-737D354 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 1.5 dB
View Details
3450 - 3475/ 3550 - 3575 MHz Cavity Duplexer - AD3462-3562D289 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
2025-2125 MHz / 2200-2300 MHz Cavity Duplexer - AE2075-2250DB5535 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
Return Loss 17 dB
View Details