Anatech Electronics, Inc. 77 MHz IF Saw Filter 14 MHz Bandwidth AM77S567

Description
77 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote
Description
77 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
77 MHz IF Saw Filter 14 MHz Bandwidth - AM77S567 - Anatech Electronics, Inc.
Garfield, NJ, United States
77 MHz IF Saw Filter 14 MHz Bandwidth
AM77S567
77 MHz IF Saw Filter 14 MHz Bandwidth AM77S567
77 MHz IF Saw Filter 14 MHz Bandwidth

77 MHz IF Saw Filter 14 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM77S567
Product Name 77 MHz IF Saw Filter 14 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 77.5 MHz
Bandwidth 14200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details
1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details