Anatech Electronics, Inc. 779 MHz Ceramic Band Pass AM779B1192

Description
779 MHz Ceramic Band Pass Filter
Request a Quote
Description
779 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
779 MHz Ceramic Band Pass - AM779B1192 - Anatech Electronics, Inc.
Garfield, NJ, United States
779 MHz Ceramic Band Pass
AM779B1192
779 MHz Ceramic Band Pass AM779B1192
779 MHz Ceramic Band Pass Filter

779 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM779B1192
Product Name 779 MHz Ceramic Band Pass
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 779 MHz
Bandwidth 18000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details