Anatech Electronics, Inc. 763 - 793 MHz SAW Duplexer AM763-793SD367

Description
763 - 793 MHz SAW Duplexer
Request a Quote
Description
763 - 793 MHz SAW Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
763 - 793 MHz SAW Duplexer - AM763-793SD367 - Anatech Electronics, Inc.
Garfield, NJ, United States
763 - 793 MHz SAW Duplexer
AM763-793SD367
763 - 793 MHz SAW Duplexer AM763-793SD367
763 - 793 MHz SAW Duplexer

763 - 793 MHz SAW Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM763-793SD367
Product Name 763 - 793 MHz SAW Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1750-2125 MHz / 2200-2300 MHz Cavity Diplexer - AE1937-2250DP5460 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
1920-1980/2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer - AD1950-2140D306 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
406-416 MHz / 420-430 MHz Cavity Duplexer - AD411-425D365 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 14 dB
View Details
820.5 MHz / 865.5 MHz Cavity Duplexer - AD820-865D440 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details