Anatech Electronics, Inc. 763 MHz / 793 MHz Ceramic Duplexer AM763-793D1070

Description
763 MHz / 793 MHz Ceramic Duplexer
Request a Quote
Description
763 MHz / 793 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
763 MHz / 793 MHz Ceramic Duplexer - AM763-793D1070 - Anatech Electronics, Inc.
Garfield, NJ, United States
763 MHz / 793 MHz Ceramic Duplexer
AM763-793D1070
763 MHz / 793 MHz Ceramic Duplexer AM763-793D1070
763 MHz / 793 MHz Ceramic Duplexer

763 MHz / 793 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM763-793D1070
Product Name 763 MHz / 793 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

850-980 MHz / 1710-1900 MHz Cavity Duplexer - AD915-1805D451 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.4000 dB
Return Loss 14 dB
View Details
1850-1910 MHz / 1930-1990 MHz LTE Frequency Band 2 Cavity Duplexer - AD1880-1960D237 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 14 dB
View Details
3100 MHz / 6200 MHz / 9300 MHz Triplexer - AD3100-6200-9300TR305 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
1460-2450 MHz LC Duplexer - AE1460-2450DB5177 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details