Anatech Electronics, Inc. 763 MHz / 793 MHz Ceramic Duplexer AM763-793D1069

Description
763 MHz / 793 MHz Ceramic Duplexer
Request a Quote
Description
763 MHz / 793 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
763 MHz / 793 MHz Ceramic Duplexer - AM763-793D1069 - Anatech Electronics, Inc.
Garfield, NJ, United States
763 MHz / 793 MHz Ceramic Duplexer
AM763-793D1069
763 MHz / 793 MHz Ceramic Duplexer AM763-793D1069
763 MHz / 793 MHz Ceramic Duplexer

763 MHz / 793 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM763-793D1069
Product Name 763 MHz / 793 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

454.665-454.985 MHz / 459.665-459.985 MHz Cavity Duplexer - AE454-459DB5519 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
890-909/935-954 MHz Cavity Duplexer - AD899-944D281 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.6000 dB
Return Loss 18 dB
View Details
788-798 MHz / 758-768 MHz Cavity Diplexer / Duplexer - AE763-793DB5553 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 0.5000 dB
Return Loss 14 dB
View Details
SMR 800- iDEN- PCS Multiband Diplexer Assembly - AD800-900-1800TR288 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Multiplexer
Insertion Loss 2.5 dB
View Details