Anatech Electronics, Inc.
75.0 MHz IF SAW Filter
AM75S670
Description
75.0 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
75.0 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM75S670 |
|
Product Name
|
75.0 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
75 MHz
|
|
Bandwidth
|
27500 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2016 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1650 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5300 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5350 MHz
Bandwidth
500000 kHz
View Details