Anatech Electronics, Inc.
75.0 MHz IF SAW Filter
AM75S655
Description
75.0 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
75.0 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM75S655 |
|
Product Name
|
75.0 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
75 MHz
|
|
Bandwidth
|
1000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2500 MHz
Bandwidth
600000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5400 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2084 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
16000 MHz
Bandwidth
3.00E6 kHz
View Details