Anatech Electronics, Inc. 75 MHz IF Saw Filter 40 MHz Bandwidth AM75S565

Description
75 MHz IF Saw Filter 40 MHz Bandwidth
Request a Quote
Description
75 MHz IF Saw Filter 40 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75 MHz IF Saw Filter 40 MHz Bandwidth - AM75S565 - Anatech Electronics, Inc.
Garfield, NJ, United States
75 MHz IF Saw Filter 40 MHz Bandwidth
AM75S565
75 MHz IF Saw Filter 40 MHz Bandwidth AM75S565
75 MHz IF Saw Filter 40 MHz Bandwidth

75 MHz IF Saw Filter 40 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM75S565
Product Name 75 MHz IF Saw Filter 40 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 75 MHz
Bandwidth 40120 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
2500-2530 MHz Cavity Band Pass Filter - AB2515B977 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2515 MHz
Bandwidth 30000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1075 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details