Anatech Electronics, Inc. 75 MHz IF Saw Filter 11 MHz Bandwidth AM75S558

Description
75 MHz IF Saw Filter 11 MHz Bandwidth
Request a Quote
Description
75 MHz IF Saw Filter 11 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75 MHz IF Saw Filter 11 MHz Bandwidth - AM75S558 - Anatech Electronics, Inc.
Garfield, NJ, United States
75 MHz IF Saw Filter 11 MHz Bandwidth
AM75S558
75 MHz IF Saw Filter 11 MHz Bandwidth AM75S558
75 MHz IF Saw Filter 11 MHz Bandwidth

75 MHz IF Saw Filter 11 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM75S558
Product Name 75 MHz IF Saw Filter 11 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 75 MHz
Bandwidth 11650 kHz
Unlock Full Specs
to access all available technical data

Similar Products

225 MHz Cavity Band Pass Filter with SMA (F) connectors - AB225B1351-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details