Anatech Electronics, Inc.
75.48 MHz Crystal Filter
AM75CR329
Description
75.48 MHz Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
75.48 MHz Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM75CR329 |
|
Product Name
|
75.48 MHz Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
75.48 MHz
|
|
Bandwidth
|
15 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1738 MHz
Bandwidth
245000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10700 MHz
Bandwidth
2.60E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10010 MHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2086 MHz
Bandwidth
12000 kHz
View Details