Anatech Electronics, Inc. 754.5 MHz Ceramic Band Pass Filter AM754B1270

Description
754.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
754.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
754.5 MHz Ceramic Band Pass Filter - AM754B1270 - Anatech Electronics, Inc.
Garfield, NJ, United States
754.5 MHz Ceramic Band Pass Filter
AM754B1270
754.5 MHz Ceramic Band Pass Filter AM754B1270
754.5 MHz Ceramic Band Pass Filter

754.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM754B1270
Product Name 754.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 754 MHz
Bandwidth 17000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
2072.5 MHz Cavity Bandpass Filter with SMA-F connectors - AB2072B1327-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details