Anatech Electronics, Inc. 749 MHz Ceramic Band Pass Filter AM749B1190

Description
749 MHz Ceramic Band Pass Filter
Request a Quote
Description
749 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
749 MHz Ceramic Band Pass Filter - AM749B1190 - Anatech Electronics, Inc.
Garfield, NJ, United States
749 MHz Ceramic Band Pass Filter
AM749B1190
749 MHz Ceramic Band Pass Filter AM749B1190
749 MHz Ceramic Band Pass Filter

749 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM749B1190
Product Name 749 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 749 MHz
Bandwidth 95000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details