Anatech Electronics, Inc. 742 MHz Ceramic Band Pass Filter AM742B1671

Description
742 MHz Ceramic Band Pass Filter
Request a Quote
Description
742 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
742 MHz Ceramic Band Pass Filter - AM742B1671 - Anatech Electronics, Inc.
Garfield, NJ, United States
742 MHz Ceramic Band Pass Filter
AM742B1671
742 MHz Ceramic Band Pass Filter AM742B1671
742 MHz Ceramic Band Pass Filter

742 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM742B1671
Product Name 742 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 742 MHz
Bandwidth 13000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details